☰
MAX1567EVKIT
MAX1567EVKIT
Obsolete
Description:  EVAL KIT MAX1567 (SIX-CHANNEL, H
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 26840
MAX1567EVKIT vs MAX5035EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
5V
Current - Output
3.3V
1A
Voltage - Input
2A
8V ~ 76V
Regulator Topology
2.8V ~ 4.2V
Buck
Frequency - Switching
Buck
125kHz
Board Type
-
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX5035
Power - Output
MAX1567
-