☰
MAX1556EVKIT
MAX1556EVKIT
Obsolete
Description:  KIT EVAL MAX1556 AND MAX1557
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 30435
MAX1556EVKIT vs MAX1676EVKIT
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
3.3V or 5V
Current - Output
1.8V
-
Voltage - Input
1.2A
0.7V ~ 5.5V
Regulator Topology
2.6V ~ 5.5V
Boost
Frequency - Switching
Buck
-
Board Type
1MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX1676
Power - Output
MAX1556
-