Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX1543EVKIT
MAX1543EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVAL FOR MAX1542 MAX1543
Manufacturer:
Maxim Integrated
Datasheet:
MAX1543EVKIT Datasheet
History Price: Obsolete
In Stock: 32710
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1543EVKIT vs MAX1797EVKIT
Part No
MAX1543EVKIT
MAX1797EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Up
Outputs and Type
5, Non-Isolated
1, Non-Isolated
Voltage - Output
-
3.3V
Current - Output
4V, 4V, 8V, 22V, -7V
500mA
Voltage - Input
300mA, 300mA, 150mA, 150mA, 20mA
2V ~ 3.3V
Regulator Topology
2.6V ~ 5.5V
Boost
Frequency - Switching
Boost
-
Board Type
600kHz or 1.2MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX1797
Power - Output
MAX1543
-