☰
MAX1543EVKIT
MAX1543EVKIT
Obsolete
Description:  KIT EVAL FOR MAX1542 MAX1543
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 26340
MAX1543EVKIT vs MAX15059EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Up
Outputs and Type
5, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
4V, 4V, 8V, 22V, -7V
70V
Voltage - Input
300mA, 300mA, 150mA, 150mA, 20mA
4mA
Regulator Topology
2.6V ~ 5.5V
2.8V ~ 5.5V
Frequency - Switching
Boost
Boost
Board Type
600kHz or 1.2MHz
400kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX1543
MAX15059