☰
MAX1536EVKIT
MAX1536EVKIT
Obsolete
Description:  EVAL KIT MAX1536 (3.6A, 1.4MHZ,
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 35070
MAX1536EVKIT vs MAX1748EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
-
5V, 15V, -5V
Current - Output
1.5V or 1.8V
200mA, 20mA, 20mA
Voltage - Input
3.6A
2.7V ~ 5.5V
Regulator Topology
3V ~ 5.5V
Boost
Frequency - Switching
Buck
1MHz
Board Type
1.4MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX1748
Power - Output
MAX1536
-