☰
MAX1522EVKIT
MAX1522EVKIT
Obsolete
Description:  EVAL KIT MAX1522, MAX1523, MAX15
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 15050
MAX1522EVKIT vs MAX15059EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
5V, 12V
70V
Voltage - Input
1A, 200mA
4mA
Regulator Topology
1.5V ~ 5.5V
2.8V ~ 5.5V
Frequency - Switching
Boost
Boost
Board Type
1MHz
400kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX1522
MAX15059