Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX1518EVKIT
MAX1518EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVAL FOR MAX1518
Manufacturer:
Maxim Integrated
Datasheet:
MAX1518EVKIT Datasheet
History Price: $75.75
In Stock: 24190
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1518EVKIT vs MAX8795AEVKIT+
Part No
MAX1518EVKIT
MAX8795AEVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
3, Non-Isolated
8, Non-Isolated
Voltage - Output
-
7V, 7V, 7V, 7V, 7V, 14V, 25V, -10V
Current - Output
13V, 25V, -8V
500mA, 130mA, 130mA, 130mA, 130mA, 130mA, 50mA, 20mA
Voltage - Input
650mA, 15mA, 10mA
4.5V ~ 5.5V
Regulator Topology
4.5V ~ 5.5V
Boost, Inverting
Frequency - Switching
Boost
1.2MHz
Board Type
1.2MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX8795A
Power - Output
MAX1518
-