☰
MAX1518EVKIT
MAX1518EVKIT
Obsolete
Description:  KIT EVAL FOR MAX1518
Manufacturer:  Maxim Integrated
History Price: $75.75
In Stock: 24190
MAX1518EVKIT vs MAX5035EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
-
5V
Current - Output
13V, 25V, -8V
1A
Voltage - Input
650mA, 15mA, 10mA
8V ~ 76V
Regulator Topology
4.5V ~ 5.5V
Buck
Frequency - Switching
Boost
125kHz
Board Type
1.2MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX5035
Power - Output
MAX1518
-