Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX1518EVKIT+
MAX1518EVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVAL FOR MAX1518
Manufacturer:
Maxim Integrated
Datasheet:
MAX1518EVKIT+ Datasheet
History Price: Obsolete
In Stock: 5830
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1518EVKIT+ vs MAX8643EVKIT+
Part No
MAX1518EVKIT+
MAX8643EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
-
1.8V
Current - Output
13V, 25V, -8V
3A
Voltage - Input
650mA, 15mA, 10mA
2.35V ~ 3.6V
Regulator Topology
4.5V ~ 5.5V
Buck
Frequency - Switching
Boost
1MHz
Board Type
1.2MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX8643
Power - Output
MAX1518
-