☰
MAX1518EVKIT+
MAX1518EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX1518
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 5830
MAX1518EVKIT+ vs MAX15022EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down with LDO
Outputs and Type
3, Non-Isolated
4, Non-Isolated
Voltage - Output
-
-
Current - Output
13V, 25V, -8V
1.2V, 1.5V, 2.5V, 3.3V
Voltage - Input
650mA, 15mA, 10mA
4A, 2A, 500mA, 500mA
Regulator Topology
4.5V ~ 5.5V
4.5V ~ 5.5V
Frequency - Switching
Boost
Buck
Board Type
1.2MHz
2MHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX1518
MAX15022