Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX1513EVKIT
MAX1513EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVAL FOR MAX1513 & MAX1514
Manufacturer:
Maxim Integrated
Datasheet:
MAX1513EVKIT Datasheet
History Price: Obsolete
In Stock: 27750
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX1513EVKIT vs MAX8655EVKIT+
Part No
MAX1513EVKIT
MAX8655EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down
Outputs and Type
5, Non-Isolated
1, Non-Isolated
Voltage - Output
-
1.2V
Current - Output
3.3V, 14.7V, 15V, 25V, -10V
20A
Voltage - Input
500mA, 500mA, 50mA, 50mA, 25mA
10.8V ~ 13.2V
Regulator Topology
4.5V ~ 5.5V
Buck
Frequency - Switching
Boost
600kHz
Board Type
1.5MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX8655
Power - Output
MAX1513
-