☰
MAX15053EVKIT+
MAX15053EVKIT+
Obsolete
Description:  BOARD EVAL FOR MAX15053
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 45905
MAX15053EVKIT+ vs MAX17088EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
-
3.2V, 8V, 21V, -13V
Current - Output
1.8V
300mA, 150mA, 20mA, 20mA
Voltage - Input
2A
1.8V ~ 6V
Regulator Topology
2.7V ~ 5.5V
Boost
Frequency - Switching
Buck
1.2MHz
Board Type
1MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX17088
Power - Output
MAX15053
-