☰
MAX15053EVKIT+
MAX15053EVKIT+
Obsolete
Description:  BOARD EVAL FOR MAX15053
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 45905
MAX15053EVKIT+ vs MAX1518EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
-
-
Current - Output
1.8V
13V, 25V, -8V
Voltage - Input
2A
650mA, 15mA, 10mA
Regulator Topology
2.7V ~ 5.5V
4.5V ~ 5.5V
Frequency - Switching
Buck
Boost
Board Type
1MHz
1.2MHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX15053
MAX1518