☰
MAX15050EVKIT+
MAX15050EVKIT+
Obsolete
Description:  EVAL KIT MAX15050
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 47270
MAX15050EVKIT+ vs MAX15005AEVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
3, Isolated
Voltage - Output
-
-
Current - Output
1.8V
3V, 60V, 110V
Voltage - Input
4A
650mA, 55mA, 12mA
Regulator Topology
2.9V ~ 5.5V
6.5V ~ 16V
Frequency - Switching
Buck
Flyback
Board Type
1MHz
100kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX15050
MAX15005A