Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX15049EVKIT+
MAX15049EVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT FOR MAX15049
Manufacturer:
Maxim Integrated
Datasheet:
MAX15049EVKIT+ Datasheet
History Price: $154.57
In Stock: 19975
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX15049EVKIT+ vs MAX17113EVKIT+
Part No
MAX15049EVKIT+
MAX17113EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
3, Non-Isolated
4, Non-Isolated
Voltage - Output
-
3.3V, 16V, 35V, -6V
Current - Output
1.2V, 1.8V, 3.3V
2A, 1.5A, 100mA, 100mA
Voltage - Input
6A, 3A, 3A
10.8V ~ 13.2V
Regulator Topology
5V ~ 16V
Boost, Buck, Inverting
Frequency - Switching
Buck
450kHz
Board Type
500kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX17113
Power - Output
MAX15049
-