☰
MAX15038EVKIT+
MAX15038EVKIT+
Obsolete
Description:  EVALUATION KIT FOR MAX15038
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 455
MAX15038EVKIT+ vs MAX1748EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
-
5V, 15V, -5V
Current - Output
1.8V
200mA, 20mA, 20mA
Voltage - Input
4A
2.7V ~ 5.5V
Regulator Topology
2.9V ~ 5.5V
Boost
Frequency - Switching
Buck
1MHz
Board Type
1MHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX1748
Power - Output
MAX15038
-