☰
MAX15038EVKIT+
MAX15038EVKIT+
Obsolete
Description:  EVALUATION KIT FOR MAX15038
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 29570
MAX15038EVKIT+ vs MAX15041EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
1.8V
3.3V
Voltage - Input
4A
3A
Regulator Topology
2.9V ~ 5.5V
4.5V ~ 28V
Frequency - Switching
Buck
Buck
Board Type
1MHz
350kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX15038
MAX15041