☰
MAX15032EVKIT+
MAX15032EVKIT+
Active
Description:  KIT EVAL FOR MAX15032
Manufacturer:  Maxim Integrated
History Price: $165.39
In Stock: 1820
MAX15032EVKIT+ vs MAX15041EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
30V
3.3V
Voltage - Input
20mA
3A
Regulator Topology
2.9V ~ 5.5V
4.5V ~ 28V
Frequency - Switching
Boost
Buck
Board Type
500kHz
350kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX15032
MAX15041