☰
MAX15031EVKIT+
MAX15031EVKIT+
Not For New Designs
Description:  KIT EVALUATION FOR MAX15031
Manufacturer:  Maxim Integrated
History Price: $45.48
In Stock: 47850
MAX15031EVKIT+ vs MAX17062EVKIT+
Series
-
-
Packaging
Box
Box
Status
Not For New Designs
Obsolete
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
-
15V, 29V, -15V
Current - Output
70V
600mA, 30mA, 30mA
Voltage - Input
4mA
4.5V ~ 5.5V
Regulator Topology
2.9V ~ 5.5V
Boost
Frequency - Switching
Boost
1.2MHz
Board Type
400kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX17062
Power - Output
MAX15031
-