☰
MAX15015AEVKIT+
MAX15015AEVKIT+
Obsolete
Description:  EVAL KIT FOR MAX15015A
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 16460
MAX15015AEVKIT+ vs MAX15058EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
-
5.4 W
Current - Output
3.3V, 5V
1.8V
Voltage - Input
1A, 50mA
3A
Regulator Topology
4.5V ~ 40V
2.8V ~ 5.5V
Frequency - Switching
Buck
Buck
Board Type
500kHz
1MHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX15015A
MAX15058