Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Linear Voltage Regulator Evaluation Boards
/ Maxim Integrated MAX15008EVKIT+
MAX15008EVKIT+
Obsolete
Linear Voltage Regulator Evaluation Boards
Description:
KIT EVALUATION FOR MAX15008 REG
Manufacturer:
Maxim Integrated
Datasheet:
MAX15008EVKIT+ Datasheet
History Price: Obsolete
In Stock: 48155
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX15008EVKIT+ vs MAX1819EVKIT
Part No
MAX15008EVKIT+
MAX1819EVKIT
Category
Linear Voltage Regulator Evaluation Boards
Linear Voltage Regulator Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Channels per IC
1 - Single
1 - Single
Voltage - Output
5V
1.5V, 1.8V, 2V, 2.5V, 3.3V or 5V
Current - Output
300mA
500mA
Voltage - Input
5V ~ 40V
2.5V ~ 5.5V
Regulator Type
Positive Adjustable
Positive Adjustable
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX15008
MAX1819