☰
MAX15003EVKIT+
MAX15003EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX15003
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 40240
MAX15003EVKIT+ vs MAX8655EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
-
1.2V
Current - Output
1.2V, 2.5V, 3.3V
20A
Voltage - Input
10A, 4A, 3A
10.8V ~ 13.2V
Regulator Topology
6V ~ 14V
Buck
Frequency - Switching
Buck
600kHz
Board Type
600kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX8655
Power - Output
MAX15003
-