☰
MAX15003EVKIT+
MAX15003EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX15003
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 40240
MAX15003EVKIT+ vs MAX17065EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, OLED Supply
Outputs and Type
3, Non-Isolated
5, Non-Isolated
Voltage - Output
-
1.9V, 5.35V, 6.5V, -4V, -4.5V
Current - Output
1.2V, 2.5V, 3.3V
120mA, 120mA, 60mA, 2mA, 2mA
Voltage - Input
10A, 4A, 3A
2.3V ~ 4.5V
Regulator Topology
6V ~ 14V
Boost, Inverting
Frequency - Switching
Buck
1.2MHz
Board Type
600kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s), Cable(s)
Utilized IC / Part
Board(s)
MAX17065
Power - Output
MAX15003
-