☰
MAX15003EVKIT+
MAX15003EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX15003
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 40240
MAX15003EVKIT+ vs MAX15041EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
-
-
Current - Output
1.2V, 2.5V, 3.3V
3.3V
Voltage - Input
10A, 4A, 3A
3A
Regulator Topology
6V ~ 14V
4.5V ~ 28V
Frequency - Switching
Buck
Buck
Board Type
600kHz
350kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX15003
MAX15041