Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX15000AEVKIT
MAX15000AEVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX15000A (CURRENT-MODE
Manufacturer:
Maxim Integrated
Datasheet:
MAX15000AEVKIT Datasheet
History Price: Obsolete
In Stock: 7735
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX15000AEVKIT vs MAX5066EVKIT
Part No
MAX15000AEVKIT
MAX5066EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Isolated
2, Non-Isolated
Voltage - Output
-
0.8V, 1.3V
Current - Output
5V, 15V
10A, 10A
Voltage - Input
1.5A, 100mA
5V ~ 16V
Regulator Topology
?6V ~ 72V
Buck
Frequency - Switching
Buck
500kHz
Board Type
350kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
MAX5066
Power - Output
MAX15000A
-