☰
MAX15000AEVKIT
MAX15000AEVKIT
Obsolete
Description:  EVAL KIT MAX15000A (CURRENT-MODE
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 7735
MAX15000AEVKIT vs MAX1518EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Isolated
3, Non-Isolated
Voltage - Output
-
-
Current - Output
5V, 15V
13V, 25V, -8V
Voltage - Input
1.5A, 100mA
650mA, 15mA, 10mA
Regulator Topology
?6V ~ 72V
4.5V ~ 5.5V
Frequency - Switching
Buck
Boost
Board Type
350kHz
1.2MHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
MAX15000A
MAX1518