Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Texas Instruments LM2852X-1.2EVAL
LM2852X-1.2EVAL
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL LM2852X-1.2
Manufacturer:
Texas Instruments
Datasheet:
LM2852X-1.2EVAL Datasheet
History Price: $90
In Stock: 24900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM2852X-1.2EVAL vs LM2852Y-1.8EVAL
Part No
LM2852X-1.2EVAL
LM2852Y-1.8EVAL
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Texas Instruments
Series
SIMPLE SWITCHER?
SIMPLE SWITCHER?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
1.8V
Current - Output
2A
2A
Voltage - Input
2.85V ~ 5.5V
2.85V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
1.5MHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM2852
LM2852
Power - Output
-
-