LM2833ZSDEVAL
LM2833ZSDEVAL
Obsolete
Description:  BOARD EVAL LM2833 3MHZ 10LLP
Manufacturer:  Texas Instruments
History Price: $50.45
In Stock: 19400
LM2833ZSDEVAL vs LM2743-19AEVAL
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
1.2V ~ 3.3V
Current - Output
3A
19A
Voltage - Input
3V ~ 5.5V
8V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
3MHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM2833
LM2743
Power - Output
-
-