Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Texas Instruments LM27761EVM
LM27761EVM
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
REG CHARGE PUMP INVERTER EVAL BR
Manufacturer:
Texas Instruments
Datasheet:
LM27761EVM Datasheet
History Price: $58.8
In Stock: 21800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM27761EVM vs LM2832YSD EVAL
Part No
LM27761EVM
LM2832YSD EVAL
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Negative Inverter
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
1.8V
Current - Output
250mA
2A
Voltage - Input
2.7V ~ 5.5V
3V ~ 5.5V
Regulator Topology
Inverting
Buck
Frequency - Switching
2MHz
550kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM27761
LM2832
Power - Output
-
-