LM27402SQEVAL/NOPB
LM27402SQEVAL/NOPB
Active
Description:  BOARD EVALUATION LM27402
Manufacturer:  Texas Instruments
History Price: $238.8
In Stock: 24200
LM27402SQEVAL/NOPB vs LM2738XSDEVAL
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.5V
3.3V
Current - Output
20A
1.5A
Voltage - Input
4.5V ~ 20V
3V ~ 20V
Regulator Topology
Buck
Buck
Frequency - Switching
200kHz ~ 1.2MHz
1.6MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM27402
LM2738
Power - Output
30 W
-