LM2738YMYEVAL
LM2738YMYEVAL
Obsolete
Description:  BOARD EVALUATION LM2738 EMSOP
Manufacturer:  Texas Instruments
History Price: $59.67
In Stock: 12000
LM2738YMYEVAL vs LM27762EVM
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down with LDO
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V
?.8V ~ ?.2V
Current - Output
1.5A
250mA, 250mA
Voltage - Input
3V ~ 20V
2.7V ~ 5.5V
Regulator Topology
Buck
Inverting
Frequency - Switching
550kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM2738
LM27762
Power - Output
-
-