LM20144EVAL
LM20144EVAL
Active
Description:  BOARD EVAL 4A POWERWISE LM20144
Manufacturer:  Texas Instruments
Datasheet:   LM20144EVAL Datasheet
History Price: $58.8
In Stock: 33600
LM20144EVAL vs LM2776EVM
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Negative Inverter
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
-
Current - Output
4A
200mA
Voltage - Input
2.95V ~ 5.5V
2.7V ~ 5.5V
Regulator Topology
Buck
Inverting
Frequency - Switching
1MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM20144
LM2776
Power - Output
-
-