LM20136MHEVAL
LM20136MHEVAL
Active
Description:  BOARD EVALUATION FOR LM20136MH
Manufacturer:  Texas Instruments
History Price: $58.8
In Stock: 21400
LM20136MHEVAL vs LM27762EVM
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down with LDO
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V
?.8V ~ ?.2V
Current - Output
6A
250mA, 250mA
Voltage - Input
2.95V ~ 5.5V
2.7V ~ 5.5V
Regulator Topology
Buck
Inverting
Frequency - Switching
400kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM20136
LM27762
Power - Output
-
-