LM20134EVAL
LM20134EVAL
Obsolete
Description:  BOARD EVAL 4A POWERWISE LM20134
Manufacturer:  Texas Instruments
Datasheet:   LM20134EVAL Datasheet
History Price: $50.45
In Stock: 40300
LM20134EVAL vs LM2745-19AEVAL
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
1.2V ~ 3.3V
Current - Output
4A
19A
Voltage - Input
2.95V ~ 5.5V
8V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
-
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM20134
LM2745
Power - Output
-
-