Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Texas Instruments LM20123EVAL
LM20123EVAL
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL 3A POWERWISE LM20123
Manufacturer:
Texas Instruments
Datasheet:
LM20123EVAL Datasheet
History Price: $50.45
In Stock: 15900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM20123EVAL vs LM27762EVM
Part No
LM20123EVAL
LM27762EVM
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down with LDO
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1.2V
?.8V ~ ?.2V
Current - Output
3A
250mA, 250mA
Voltage - Input
2.95V ~ 5.5V
2.7V ~ 5.5V
Regulator Topology
Buck
Inverting
Frequency - Switching
1.5MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LM20123
LM27762
Power - Output
-
-