Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Renesas Electronics ISL6531EVAL1
ISL6531EVAL1
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD 1 ISL6531
Manufacturer:
Renesas Electronics
Datasheet:
ISL6531EVAL1 Datasheet
History Price: Obsolete
In Stock: 1520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL6531EVAL1 vs ISL81802EVAL3Z
Part No
ISL6531EVAL1
ISL81802EVAL3Z
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
-
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, DDR Memory Supply
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
-
12V
Current - Output
-
40A
Voltage - Input
-
18V ~ 80V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ISL6531
ISL81802
Power - Output
-
-