☰
IRDCIP1001-A
IRDCIP1001-A
Obsolete
Description:  CONV SGL PHA SYNC BUCK 3.3-4.5V
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 46400
IRDCIP1001-A vs IRDC3621
Series
iPOWIR?
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
2V
-
Current - Output
20A
1.8V, 2.5V
Voltage - Input
3.3V ~ 4.5V
10A, 10A
Regulator Topology
Buck
5.5V ~ 14.5V
Frequency - Switching
200kHz
Buck
Board Type
Fully Populated
400kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
iP1001
Board(s)
Power - Output
-
IR3621