Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Infineon Technologies IRDC3853
IRDC3853
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR IR3853
Manufacturer:
Infineon Technologies
Datasheet:
IRDC3853 Datasheet
History Price: $91.66
In Stock: 48185
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IRDC3853 vs IRDC3821
Part No
IRDC3853
IRDC3821
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Infineon Technologies
Infineon Technologies
Series
SupIRBuck?
SupIRBuck?
Packaging
Box
Tube
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V
-
Current - Output
4A
1.8V
Voltage - Input
12V
7A
Regulator Topology
Buck
5V ~ 12V
Frequency - Switching
600kHz
Buck
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
IR3853
Board(s)
Power - Output
-
IR3821