Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EVQ9842-L-00A
EVQ9842-L-00A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
36V, 2A, LOW QUIESCENT CURRENT,
Manufacturer:
Monolithic Power Systems
Datasheet:
EVQ9842-L-00A Datasheet
History Price: $50.5
In Stock: 6900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVQ9842-L-00A vs EVQ8612-L-12-00A
Part No
EVQ9842-L-00A
EVQ8612-L-12-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
1.2V
Current - Output
3.5A
12A
Voltage - Input
5V ~ 36V
3V ~ 6V
Regulator Topology
Buck
Buck
Frequency - Switching
450kHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP9842, MPQ9842
MPQ8612-12
Power - Output
-
-