EVQ9842-L-00A
EVQ9842-L-00A
Active
Description:  36V, 2A, LOW QUIESCENT CURRENT,
Manufacturer:  Monolithic Power Systems
History Price: $50.5
In Stock: 6900
EVQ9842-L-00A vs EVQ4590-S-00A
Series
-
Automotive, AEC-Q101
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
12V
Current - Output
3.5A
300mA
Voltage - Input
5V ~ 36V
120V ~ 600V
Regulator Topology
Buck
Boost, Buck, Flyback
Frequency - Switching
450kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP9842, MPQ9842
MPQ4590
Power - Output
-
3.6 W