Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EVQ8633A-L-01A
EVQ8633A-L-01A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD FOR MPQ8633A
Manufacturer:
Monolithic Power Systems
Datasheet:
EVQ8633A-L-01A Datasheet
History Price: Active
In Stock: 27000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVQ8633A-L-01A vs EVQ7920-R-00A
Part No
EVQ8633A-L-01A
EVQ7920-R-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
9, Non-Isolated
Voltage - Output
1.2V
-
Current - Output
12A
-
Voltage - Input
8V ~ 16V
2.7V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MPQ8633A
MPQ7920
Power - Output
-
-