EVQ8633A-L-01A
EVQ8633A-L-01A
Active
Description:  EVALUATION BOARD FOR MPQ8633A
Manufacturer:  Monolithic Power Systems
History Price: Active
In Stock: 27000
EVQ8633A-L-01A vs EVQ4590-S-00A
Series
-
Automotive, AEC-Q101
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
12V
Current - Output
12A
300mA
Voltage - Input
8V ~ 16V
120V ~ 600V
Regulator Topology
Buck
Boost, Buck, Flyback
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MPQ8633A
MPQ4590
Power - Output
-
3.6 W