Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EVQ8612-L-12-00A
EVQ8612-L-12-00A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD FOR MPQ8612-12
Manufacturer:
Monolithic Power Systems
Datasheet:
EVQ8612-L-12-00A Datasheet
History Price: $25.25
In Stock: 21500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVQ8612-L-12-00A vs EVQ4323C-RH-00A
Part No
EVQ8612-L-12-00A
EVQ4323C-RH-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
5V
Current - Output
12A
3A
Voltage - Input
3V ~ 6V
3.3V ~ 36V
Regulator Topology
Buck
Buck
Frequency - Switching
600kHz
2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MPQ8612-12
MPQ4323C
Power - Output
-
-