Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EVQ7920-R-00A
EVQ7920-R-00A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR MPQ7920
Manufacturer:
Monolithic Power Systems
Datasheet:
EVQ7920-R-00A Datasheet
History Price: $25.25
In Stock: 40400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVQ7920-R-00A vs EVQ4436-R-01A
Part No
EVQ7920-R-00A
EVQ4436-R-01A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
9, Non-Isolated
1, Non-Isolated
Voltage - Output
-
3.3V
Current - Output
-
6A
Voltage - Input
2.7V ~ 5.5V
3.3V ~ 45V
Regulator Topology
Buck
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MPQ7920
MP4436, MPQ4436
Power - Output
-
-