EVQ4590-S-00A
EVQ4590-S-00A
Active
Description:  EVALUATION BOARD FOR MPQ4590
Manufacturer:  Monolithic Power Systems
History Price: $50.5
In Stock: 9300
EVQ4590-S-00A vs EVQ2179-LE-00A
Series
Automotive, AEC-Q101
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
AC/DC, Primary Side
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
1.2V
Current - Output
300mA
3A
Voltage - Input
120V ~ 600V
2.5V ~ 5.5V
Regulator Topology
Boost, Buck, Flyback
Buck
Frequency - Switching
-
2.4MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MPQ4590
MPQ2179
Power - Output
3.6 W
-