EVQ4317-R-01A
EVQ4317-R-01A
Active
Description:  45V, 7A, LOW-IQ, SYNCHRONOUS STE
Manufacturer:  Monolithic Power Systems
History Price: $50.5
In Stock: 700
EVQ4317-R-01A vs EVQ4560-Q-00A
Series
-
Automotive, AEC-Q101
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
5V
Current - Output
7A
2A
Voltage - Input
3.3V ~ 45V
8V ~ 55V
Regulator Topology
Buck
Buck
Frequency - Switching
410kHz
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MPQ4317
MPQ4560
Power - Output
-
-