Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EVQ4317-R-01A
EVQ4317-R-01A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
45V, 7A, LOW-IQ, SYNCHRONOUS STE
Manufacturer:
Monolithic Power Systems
Datasheet:
EVQ4317-R-01A Datasheet
History Price: $50.5
In Stock: 700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVQ4317-R-01A vs EVQ28164-D-00A
Part No
EVQ4317-R-01A
EVQ28164-D-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
1.5V ~ 5V
Current - Output
7A
4A
Voltage - Input
3.3V ~ 45V
1.2V ~ 5.5V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
410kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MPQ4317
MPQ28164
Power - Output
-
-