Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EVQ4315-R-01A
EVQ4315-R-01A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
45V, 5A, LOW-IQ, SYNCHRONOUS STE
Manufacturer:
Monolithic Power Systems
Datasheet:
EVQ4315-R-01A Datasheet
History Price: $50.5
In Stock: 26300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVQ4315-R-01A vs EVQ8634B-LE-00A
Part No
EVQ4315-R-01A
EVQ8634B-LE-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
1V
Current - Output
5A
20A
Voltage - Input
3.3V ~ 45V
8V ~ 16V
Regulator Topology
Buck
Buck
Frequency - Switching
410kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MPQ4315
MPQ8634B
Power - Output
-
-