EVQ4210-U-00B
EVQ4210-U-00B
Active
Description:  EVAL BOARD FOR MPQ4210
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 1900
EVQ4210-U-00B vs EVQ4462-N-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
3.3V
Current - Output
5A
3.5A
Voltage - Input
6V ~ 40V
8V ~ 36V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
-
4MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MPQ4210
MP4462, MPQ4462
Power - Output
-
2.5 W