Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EVQ3428A-L-00A
EVQ3428A-L-00A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
19A, 600KHZ 20V WIDE INPUT SYNCH
Manufacturer:
Monolithic Power Systems
Datasheet:
EVQ3428A-L-00A Datasheet
History Price: $50.5
In Stock: 20800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVQ3428A-L-00A vs EVQ4462-N-00A
Part No
EVQ3428A-L-00A
EVQ4462-N-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
3.3V
Current - Output
2A
3.5A
Voltage - Input
3V ~ 20V
8V ~ 36V
Regulator Topology
Boost
Buck
Frequency - Switching
600kHz
4MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MPQ3428A
MP4462, MPQ4462
Power - Output
-
2.5 W